Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201474-BTA06-600TW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-600TW CAD Model

Description

The BTA06-600TW is a high-performance Triac manufactured by STMicroelectronics, designed to provide efficient AC load control with a current capability of up to 6A and a maximum voltage of 600V. This robust semiconductor device is a member of ST's Snubberless™ high-temperature series, which is specifically engineered to operate reliably in demanding thermal environments.

Key Features

  • Current Rating: The device can handle a continuous RMS on-state current of up to 6A, making it suitable for a wide range of applications.
  • Voltage Capability: With a blocking voltage of up to 600V, the BTA06-600TW is capable of accommodating moderate to high voltage applications, ensuring versatility across different electrical designs.
  • High Commutation: This Triac is designed to withstand high commutation performances, which is crucial for applications that require frequent switching.
  • Snubberless Technology: The Snubberless™ feature of this Triac allows it to operate without additional snubber circuits in most applications, simplifying design and reducing component count.
  • High-Temperature Operation: The device is characterized by its high junction temperature capability, which ensures stable operation even under high thermal stress.

Applications

The BTA06-600TW Triac from STMicroelectronics is widely used in various applications, including but not limited to:

  • General purpose AC switching
  • Motor control circuits
  • Lighting control systems
  • Heating regulation units
  • Static relays

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The BTA06-600TW Triac is built to meet high standards, ensuring long-term reliability for industrial and consumer applications. It is also RoHS compliant and conforms to international standards, reflecting ST's dedication to environmental sustainability and safety.

For designers and engineers looking for a reliable solution to manage AC loads with precision and efficiency, the BTA06-600TW from STMicroelectronics presents an excellent option that combines performance with durability.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to €17.8123
ECAD model for Q6008LH4
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to €0.0645
ECAD model for BT136S-800E
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to €1.6438
ECAD model for BTA316-800C,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0103NA,412
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to €1.3600
ECAD model for BTA41-800B
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to €0.0960
ECAD model for BT138-800E,127
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to €5.1626
ECAD model for MAC228A6G
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to €7.6186
ECAD model for MAC12D

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.5445 €46.3349
75+ €1.2673 €95.0440
115+ €1.2277 €141.1809
155+ €1.1881 €184.1504
200+ €1.1485 €229.6948
265+ €1.0297 €272.8691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,328 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention