EN
  • EN
  • DE

BTB24-600CW

Part No BTB24-600CW
Manufacturer STMicroelectronics
Catalog Triacs
Description 25A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155433-BTB24-600CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB24-600CW CAD Model

Description

STMicroelectronics BTB24-600CW Triac

The BTB24-600CW is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with currents up to 25A. This semiconductor device is part of STMicroelectronics' Snubberless™ series, featuring enhanced performance that makes it suitable for a wide range of applications requiring high bidirectional transient and blocking voltage capability.

With a maximum operating voltage of 600V, the BTB24-600CW is well-suited for applications in line voltage environments, providing robust performance in systems where high voltage capability is a necessity. This device is characterized by its high commutation capabilities, which enable it to handle applications with high inductive loads without the need for additional snubber circuits.

The BTB24-600CW Triac features a logic-level and standard gate drive, making it compatible with most microcontrollers and allowing for direct interfacing with the MCU's output pins. This simplifies the design of control circuits, reducing the need for extra components and minimizing the overall complexity of the system.

It comes in a TO-220AB package, which is a widely accepted standard for power devices. This package is not only robust but also provides excellent thermal performance, ensuring that the device can handle its rated current without overheating. The TO-220AB package also allows for easy mounting on a heatsink, further enhancing its thermal management capabilities.

Applications that can benefit from the BTB24-600CW include motor control circuits, lighting systems, and heating systems, where reliability and efficiency are paramount. Its ability to switch both phases of an AC power source makes it an ideal choice for controlling complex loads such as those found in dimmers and speed controllers.

The BTB24-600CW is a testament to STMicroelectronics' commitment to providing high-quality and reliable semiconductor devices. Its combination of high voltage capability, high commutation performance, and ease of integration make it an excellent choice for designers looking to create robust and efficient AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess