EN
  • EN
  • DE

BUF742

Part No BUF742
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 238211-BUF742
Popularity Low
Supply and Demand Status Limited
Introduction Date May 19, 2020
Estimated EOL Date 2037
Ultra Librarian 3D Model Ultra Librarian BUF742 CAD Model

Description

Product Overview: STMicroelectronics BUF742

The BUF742 from STMicroelectronics is a high-performance buffer amplifier designed to provide exceptional accuracy and stability. Ideal for applications requiring high current drive and minimal distortion, the BUF742 is a versatile component that enhances the performance of any system it integrates with.

Key Features

  • High Output Drive: Capable of delivering a significant amount of current to drive even the most demanding loads.
  • Low Distortion: Ensures signal integrity by maintaining low harmonic distortion across a wide range of frequencies.
  • Wide Bandwidth: Offers a broad frequency response, making it suitable for high-speed signal processing applications.
  • Stable Operation: Designed for stability without external compensation, even with capacitive loads.
  • Thermal Protection: Embedded thermal shutdown circuitry protects the device from overheating and potential damage.

Applications

The BUF742 is ideal for a variety of applications, including:

  • Professional audio equipment
  • High-fidelity audio pre-amplifiers and power amplifiers
  • Test and measurement instrumentation
  • Analog-to-digital and digital-to-analog conversion systems
  • Active filtering
  • Buffering for ADCs, DACs, and other sensitive components

Technical Specifications

The BUF742 boasts impressive technical specifications that ensure its reliability and performance:

  • Supply Voltage Range: [Insert voltage range]
  • Output Current: [Insert maximum output current]
  • Total Harmonic Distortion (THD): [Insert THD value]
  • Slew Rate: [Insert slew rate]
  • Operating Temperature Range: [Insert temperature range]

With its robust design and superior performance characteristics, the BUF742 from STMicroelectronics is the go-to choice for professionals seeking to enhance the performance of their high-end audio systems and precision instrumentation. Its ability to drive heavy loads while maintaining signal fidelity makes it an indispensable component in the realm of high-performance electronics.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8110 $60.8250
175+ $0.6655 $116.4625
270+ $0.6447 $174.0690
375+ $0.6239 $233.9625
480+ $0.6031 $289.4880
645+ $0.5408 $348.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess