Products specifications

Reference Date Code 0105+
Reference case SOT23-6
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 745359-DALC208SC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DALC208SC CAD Model

Description

Introducing the DALC208SC from STMicroelectronics

The DALC208SC is a high-quality, versatile protection device designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is engineered to provide optimal protection for sensitive electronic equipment against transient over-voltages, ensuring the longevity and stability of your applications.

Key Features

  • Diode Array Configuration: The DALC208SC features an array of diodes that offer bidirectional transient voltage protection. This configuration is ideal for safeguarding two data lines from the damaging effects of ElectroStatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced threats.
  • Low Capacitance: With its low line capacitance, the device is particularly suitable for protecting high-speed signal lines without compromising signal integrity. This makes it an excellent choice for applications such as USB 2.0, Ethernet, and other communication ports that require both protection and high-speed data integrity.
  • Small Package Size: The DALC208SC comes in a small SOT-23 package, which is not only space-saving but also allows for efficient PCB layout and design, making it an ideal solution for compact electronic assemblies.
  • High Surge Capability: This device can withstand high surge currents, providing robust protection against severe transient events that can otherwise cause immediate or cumulative damage to sensitive components.

Applications

The DALC208SC is suitable for a wide range of applications, including:

  • Telecommunication equipment
  • Computer interfaces
  • Consumer electronics
  • Microcontroller input protection

Reliability and Performance

STMicroelectronics ensures that the DALC208SC meets the highest standards of quality and performance. The device's reliability is reflected in its compliance with the IEC 61000-4-2 standard, which specifies the immunity requirements and test methods for electronic equipment subjected to static electricity discharges.

In summary, the DALC208SC from STMicroelectronics is a compact, high-performance protection solution that provides excellent transient voltage protection for sensitive circuits. Its low capacitance, high surge capability, and small form factor make it an indispensable component in protecting modern electronic systems from the unpredictable nature of transient events.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1987 $50.6685
615+ $0.1630 $100.2450
950+ $0.1579 $150.0050
1,310+ $0.1528 $200.1680
1,695+ $0.1478 $250.5210
2,265+ $0.1325 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 151,965 pieces
MOQ: 255 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention