Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Mfr STMicroelectronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Voltage - Breakover 30 ~ 34V
Current - Breakover 15 µA
Current - Peak Output 2 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number DB3
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 584124-DB3TG
Ultra Librarian 3D Model Ultra Librarian DB3TG CAD Model

Description

The DB3TG is a high-quality, versatile diac trigger diode manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is primarily designed to function in conjunction with triacs and thyristors, providing a controlled and efficient means of triggering gate pulses.

With its bidirectional trigger capabilities, the DB3TG is capable of conducting current in both directions once the breakover voltage has been reached, allowing for a more consistent and reliable performance in AC switching applications. This feature is particularly useful in applications that require precise control over AC power, such as dimming circuits for lighting, motor speed controllers, and other similar applications.

The device is characterized by a breakover voltage range from 28V to 36V, which ensures that the device can be used in a variety of circuits without the need for tight voltage control or additional components. Its low breakover current requirement helps in reducing power consumption and increasing the efficiency of the overall system.

The DB3TG is housed in a small and robust package, making it suitable for compact designs without sacrificing performance. It can easily be integrated into printed circuit boards (PCBs) and is compatible with automated assembly processes, facilitating mass production and reducing manufacturing costs.

STMicroelectronics has designed the DB3TG with reliability in mind. It is built to withstand transient overvoltages and can operate over a wide temperature range, ensuring stable operation under various environmental conditions. This makes the DB3TG an excellent choice for both consumer and industrial applications where reliability and longevity are critical.

In summary, the DB3TG diac trigger diode from STMicroelectronics is an essential component for anyone looking to design a circuit that requires precise control over AC power. With its robust design, reliable performance, and ease of integration, the DB3TG stands out as a superior choice for designers and engineers seeking quality and efficiency.

You May Also Be Interested in

Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 190-215V 1A DO15
Need more? Email Us
ECAD model for K2000G
Littelfuse Inc.
SIDAC 120-138V 1A TO92 / Diac/Sidac Thyristor 120 ~ 138V TO-92
Need more? Email Us
ECAD model for K1300E70AP
Formosa MS
DIAC
Lowest to $0.0154
ECAD model for LLDB3
Littelfuse Inc.
SIDAC 180V DO214AC 2L / Diac/Sidac Thyristor 167 ~ 183V DO-214AC (SMA)
Need more? Email Us
ECAD model for K1800S1URP
Littelfuse Inc.
SIDAC UNI 210-230V 1A DO214AC / Diac/Sidac Thyristor 210 ~ 230V DO-214AC (SMA)
Lowest to $0.8283
ECAD model for K2200S1URP
Littelfuse Inc.
SIDAC 79-97V 1A TO92 / Diac/Sidac Thyristor 79 ~ 97V TO-92
Need more? Email Us
ECAD model for K0900E70
STMicroelectronics
DIAC 30-34V 2A MINIMELF
Lowest to $0.1944
ECAD model for TMMDB3TG
Littelfuse Inc.
Need more? Email Us
ECAD model for ST34BRP
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 140-170V 1A DO15
Lowest to $2.7651
ECAD model for K1500G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0730 $50.0050
1,670+ $0.0599 $100.0330
2,590+ $0.0580 $150.2200
3,570+ $0.0561 $200.2770
4,605+ $0.0543 $250.0515
6,165+ $0.0487 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,130 pieces
MOQ: 685 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention