EN
  • EN
  • DE
  • IT

EMIF06-MSD02C3

Part No EMIF06-MSD02C3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 40 OHM/15PF SMD  /  RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 40Ohms, C = 15pF 16-WFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series IPAD™
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 40
Values R = 40Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 16-WFBGA, FCBGA
Dimension 0.061" L x 0.061" W (1.54mm x 1.54mm)
Height 0.028" (0.70mm)
Base Product Number EMIF06
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 497-10776-1,497-10776-2,EMIF06MSD02C3,497-10776-6,-497-10776-2,-497-10776-1
Standard Package 5,000
Win Source Part Number 969212-EMIF06-MSD02C3
Ultra Librarian 3D Model Ultra Librarian EMIF06-MSD02C3 CAD Model

Description

EMIF06-MSD02C3: EMI Filtering and Signal Conditioning Component

The EMIF06-MSD02C3 is an advanced EMI filtering and signal conditioning component designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact device is engineered to provide high-quality EMI filtering for data lines, particularly those found in mobile and portable electronic devices where space is at a premium and performance is crucial.

Key Features

  • Integrated EMI Filtering: The EMIF06-MSD02C3 contains a set of EMI filters that effectively suppress electromagnetic interference, ensuring signal integrity and compliance with regulatory standards.
  • Low-pass Filter Design: Its low-pass filter topology is optimized to provide excellent attenuation of unwanted high-frequency signals while allowing the desired signals to pass through with minimal distortion.
  • High-speed Signal Compatibility: The device is designed to work with high-speed data lines, making it suitable for modern communication protocols that require fast data transfer rates.
  • Low Clamping Voltage: The low clamping voltage feature helps to protect sensitive circuitry from electrostatic discharge (ESD) events, enhancing the durability and longevity of the end product.
  • Compact Package: The EMIF06-MSD02C3 comes in a highly compact package, allowing for easy integration into space-constrained designs without compromising on performance.

Applications

The EMIF06-MSD02C3 is versatile and can be used in a variety of applications, including:

  • Mobile phones and smartphones
  • Portable media players
  • Personal digital assistants (PDAs)
  • Tablets and other portable computing devices
  • GPS receivers
  • Digital cameras

Conclusion

With its robust EMI filtering capabilities, compatibility with high-speed data lines, and low clamping voltage for ESD protection, the EMIF06-MSD02C3 from STMicroelectronics is an excellent choice for engineers looking to enhance the performance and reliability of their electronic devices. Its small form factor further ensures that this component can be integrated into the most space-sensitive applications without compromising functionality.

You May Also Be Interested in

NXP / Nexperia
6-CH PASSIVE EMI-FILTER NETWORK
Need more? Email Us
TDK Corporation
FILTER
Lowest to $13.2425
TDK Corporation
FILTER LC(PI) 240MHZ SMD
Need more? Email Us
Maxim Integrated
MAX1868 - VIDEO FILTER
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/8200PF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel L = 0.1μH, C = 8200pF 10 A Pill, Square
Need more? Email Us
Semtech Corporation
FILTER RC(PI) 45 OHM/15PF SMD
Lowest to $1.5410
Semtech Corporation
ECLAMP5100ZATFT 5V HIGH CAP
Lowest to $0.3661
Nexperia USA Inc.
FILTER RC(PI) 1 KOHM/50PF SMD
Need more? Email Us
TDK Corporation
FILTER / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200 mA 0805 (2012 Metric), 3 PC Pad
Lowest to $0.3994

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5329 $66.6125
300+ $0.4372 $131.1600
460+ $0.4237 $194.9020
635+ $0.4100 $260.3500
820+ $0.3963 $324.9660
1,095+ $0.3553 $389.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess