EN
  • EN
  • DE

SPC563M64L5COBY

Part No SPC563M64L5COBY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP  /  e200z3 series Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 94K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC563
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263342-SPC563M64L5COBY
Ultra Librarian 3D Model Ultra Librarian SPC563M64L5COBY CAD Model

Description

The SPC563M64L5COBY is a cutting-edge microcontroller product from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit MCU family, which is renowned for its exceptional performance, reliability, and a rich set of features.

Key Features

  • Core: Built around the efficient 32-bit Power Architecture® with e200z3 core, this microcontroller operates at a frequency of up to 80 MHz, providing robust computational power for complex tasks.
  • Memory: It boasts 64KB of RAM and 1.5MB of flash memory, offering ample space for program storage and execution.
  • Temperature Range: With an extended temperature range of -40°C to +125°C, the SPC563M64L5COBY is designed to function reliably in harsh environmental conditions.
  • Connectivity: This MCU features a variety of communication interfaces, including CAN, LIN, and SPI, allowing for flexible integration into various automotive and industrial networks.
  • Timers and ADCs: It is equipped with multiple timing systems and analog-to-digital converters, facilitating precise control and monitoring of external events and signals.
  • Safety: The device includes advanced safety features compliant with the ISO 26262 standard, ensuring functional safety in automotive applications.
  • Development Support: STMicroelectronics provides extensive development support, including software libraries, development tools, and evaluation boards, to accelerate product development and time-to-market.

Applications

The SPC563M64L5COBY microcontroller is ideal for a wide range of applications, particularly in the automotive sector, such as engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial automation, motor control, and various embedded system applications.

Conclusion

Overall, the SPC563M64L5COBY from STMicroelectronics represents a versatile and reliable solution for designers who require a high-performance microcontroller with advanced features and support for safety-critical applications. Its combination of processing power, memory capacity, connectivity options, and robust design ensures that it can meet the needs of the most demanding embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess