EN
  • EN
  • DE

12A01SS

Part No 12A01SS
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Description Trans GP BJT PNP 12V 0.5A 3-Pin SSFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 148784-12A01SS
Popularity Low
Supply and Demand Status Sufficient
Family Name 12A01SS
Introduction Date October 20, 2003
Ultra Librarian 3D Model Ultra Librarian 12A01SS CAD Model

Description

Product Overview: 12A01SS from ON Semiconductor

The 12A01SS is a state-of-the-art semiconductor device manufactured by ON Semiconductor, a leading name in the industry known for their innovative and reliable products. This component is designed to meet the rigorous demands of modern electronic circuits, providing efficient and stable performance across various applications.

Key Features

  • High Current Capacity: The 12A01SS is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Power Loss: Engineered for efficiency, this semiconductor minimizes power loss, ensuring optimal operation and energy savings.
  • Robust Thermal Performance: With excellent thermal characteristics, the 12A01SS can operate reliably even under high temperature conditions.
  • Durable Construction: The device is constructed with high-quality materials that offer enhanced longevity and resistance to wear and tear.
  • Compact Form Factor: Its compact size allows for easy integration into a wide range of electronic devices without compromising on performance.

Applications

The versatility of the 12A01SS makes it an ideal choice for various applications, including:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Renewable energy systems

Technical Specifications

Parameter Value
Current Rating 12A
Voltage Rating 01V
Package/Case SS

With its robust feature set and reliability, the 12A01SS from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their electronic projects. Whether for consumer electronics, automotive systems, or industrial applications, the 12A01SS delivers the quality and performance that ON Semiconductor is known for.

You May Also Be Interested in

ELAN Microelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Wurth Electronics Inc
Lowest to $1.1304
AMIS
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8660 $58.3920
29+ $3.9928 $115.7912
45+ $3.8681 $174.0645
62+ $3.7434 $232.0908
80+ $3.6186 $289.4880
107+ $3.2444 $347.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess