EN
  • EN
  • DE

05P18MPBW-DJ15

Part No 05P18MPBW-DJ15
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 146654-05P18MPBW-DJ15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 05P18MPBW-DJ15 CAD Model

Description

Product Overview: 05P18MPBW-DJ15 by ON Semiconductor

The 05P18MPBW-DJ15 is a cutting-edge semiconductor product from ON Semiconductor, a renowned leader in the industry known for its high-quality electronic components and solutions. This product is designed to cater to a wide range of applications, providing reliable performance and efficiency.

Key Features:

  • High Performance: The 05P18MPBW-DJ15 is built to deliver top-notch performance, ensuring that it meets the needs of demanding applications.
  • Durability: ON Semiconductor products are known for their robustness, and this product is no exception. It is manufactured to withstand tough conditions and provide a long operational life.
  • Energy Efficient: In line with modern requirements for energy conservation, the 05P18MPBW-DJ15 is designed to be energy-efficient, helping to reduce power consumption and costs.
  • Compact Design: The product features a compact design, making it suitable for use in applications where space is at a premium.
  • High Integration: With integrated features that reduce the need for additional components, this product simplifies design and saves on space and cost.

Applications:

The versatility of the 05P18MPBW-DJ15 makes it ideal for a wide array of applications, including:

  • Automotive systems
  • Power management solutions
  • Industrial controls
  • Consumer electronics
  • Telecommunication infrastructure

Quality and Reliability:

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The 05P18MPBW-DJ15 is subjected to rigorous testing and quality control measures to ensure that it performs to the highest standards in various environments and usage scenarios.

Technical Support and Resources:

Customers who choose the 05P18MPBW-DJ15 benefit from ON Semiconductor's comprehensive technical support and resources. Detailed datasheets, application notes, and design tools are available to assist in the integration of the product into your designs.

Overall, the 05P18MPBW-DJ15 from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it a smart choice for designers looking to incorporate a high-quality semiconductor component into their next project.

You May Also Be Interested in

Coilcraft
Inductor RF Wirewound 0.006uH 2% 400MHz 64Q-Factor Air 2.9A 0.006Ohm DCR T/R
Lowest to $1.2562
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $62.5629
CISCO
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess