EN
  • EN
  • DE

ESDA14V2-4BF2

Part No ESDA14V2-4BF2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 12VWM FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.2V
Power Dissipation - Pd 50W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 5-FlipChip (1.12x1.12)
Win Source Part Number 106055-ESDA14V2-4BF2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA14V2-4BF2 CAD Model

Description

STMicroelectronics ESDA14V2-4BF2 ESD Protection Device

The ESDA14V2-4BF2 is a state-of-the-art ESD protection device manufactured by STMicroelectronics, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This robust device is a perfect fit for high-speed data lines and general-purpose ESD protection, providing a reliable shield against the potentially damaging effects of ESD.

Key Features:

  • Transient Protection: The ESDA14V2-4BF2 offers transient protection for data lines against ESD up to 30 kV (air discharge) and 30 kV (contact discharge), in accordance with the IEC 61000-4-2 standard.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures that the protected ICs are exposed to minimal stress during high transient events.
  • Low Capacitance: The device's design features a low line capacitance, which makes it suitable for protecting high-speed data lines without compromising signal integrity.
  • High Integration: The ESDA14V2-4BF2 integrates four protection devices in a single package, reducing the board space required and simplifying the design process.
  • Flexible Application: It is suitable for a wide range of applications, including USB 2.0, Ethernet, video lines, mobile phones, and other portable devices.

Package Information:

The ESDA14V2-4BF2 comes in a SOT-23-6L package, which is a compact and versatile package ideal for space-constrained applications. The small footprint of the package, combined with its low profile, makes it an excellent choice for sleek and modern electronic designs.

Performance and Reliability:

STMicroelectronics is known for its commitment to quality, and the ESDA14V2-4BF2 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance and longevity. The device's robust construction and high-quality materials contribute to its durability, making it a trusted choice for protecting critical electronic systems.

For engineers and designers looking to enhance the ESD resilience of their electronic products, the ESDA14V2-4BF2 from STMicroelectronics offers an effective and efficient solution. With its combination of high-performance features and compact design, it stands out as a leading choice in ESD protection technology.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0933 $57.8460
1,510+ $0.0766 $115.6660
2,335+ $0.0743 $173.4905
3,220+ $0.0718 $231.1960
4,160+ $0.0695 $289.1200
5,570+ $0.0623 $347.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess