Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 8.2V
Max Clamping Voltage 18.5V
Peak Pulse Current(Ippm) 27A (8/20μs)
Power Dissipation - Pd 500W
Applications General Purpose
Capacitance @ Frequency 350pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 2-μQFN (1.45x1.0)
Win Source Part Number 1037135-ESDA8V2-1MX2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA8V2-1MX2 CAD Model

Description

STMicroelectronics ESDA8V2-1MX2 Bidirectional ESD Protection Diode

The ESDA8V2-1MX2 from STMicroelectronics is a state-of-the-art bidirectional single-line Transil diode specifically designed to provide outstanding Electrostatic Discharge (ESD) protection for electronic devices. This compact and robust protection diode is a perfect solution for safeguarding high-speed data lines and other sensitive circuits against the damaging effects of ESD, which can occur during manufacturing, handling, or operation.

Key Features

  • Low Clamping Voltage: The ESDA8V2-1MX2 offers a low clamping voltage, which is crucial for protecting sensitive components from overvoltage transients.
  • High ESD Protection Level: It is capable of withstanding ESD discharges up to the IEC 61000-4-2 level 4 standard, providing peak pulse power up to 200 W (8/20 µs).
  • Bidirectional Device: As a bidirectional diode, it can protect circuits from ESD strikes entering from either direction, simplifying circuit design and reducing component count.
  • Low Leakage Current: The device features a very low leakage current, ensuring minimal impact on the normal operation of the protected circuit.
  • SOT-23 Package: Encased in a small SOT-23 package, the ESDA8V2-1MX2 is ideal for high-density circuit boards where space is at a premium.

Applications

The ESDA8V2-1MX2 is suitable for a wide range of applications, including:

  • USB 2.0, 3.0, and 3.1 power and data line protection
  • HDMI, DisplayPort, and other high-speed digital interface protection
  • Smartphone, tablet, and other portable device interfaces
  • Antenna protection for wireless devices
  • ESD protection for touchscreen controllers

Advantages

The ESDA8V2-1MX2 offers several advantages for designers looking to enhance the reliability and robustness of their electronic systems. Its bidirectional protection simplifies design, while its low clamping voltage ensures sensitive components are shielded from the harmful effects of ESD. The small SOT-23 package allows for space-efficient designs, making it a versatile choice for a multitude of applications.

With the combination of high ESD protection levels and minimal impact on the circuit performance, the ESDA8V2-1MX2 from STMicroelectronics is an excellent choice for designers aiming to increase the durability and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention