EN
  • EN
  • DE

HCC4012BDT

Part No HCC4012BDT
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Rad-hard dual 4-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217850-HCC4012BDT
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC4012BDT CAD Model

Description

STMicroelectronics HCC4012BDT Dual 4-Input NAND Gate

The HCC4012BDT is a high-quality integrated circuit from STMicroelectronics, renowned for its precision and reliability in various electronic applications. This particular device is a dual 4-input NAND gate, which is a fundamental component in digital electronics, used to build a wide range of logic functions and circuits. The HCC4012BDT is part of the HCC40xx series, which are monolithic integrated circuits fabricated in Metal Oxide Semiconductor technology available in DIP and SOP packages.

Constructed with silicon gate C2MOS technology, the HCC4012BDT offers a robust solution for implementing logic operations. It has a supply voltage range of 3V to 20V, making it versatile for use in both low and high-voltage applications. The low power consumption and high noise immunity of this device are characteristic of the MOS technology used, ensuring efficient and reliable performance even in challenging electrical environments.

The HCC4012BDT features two independent 4-input NAND gates in a single package, providing the user with a compact and efficient solution for their design needs. Each gate has four inputs and one output, which allows for the creation of complex logic circuits without the need for multiple separate components. The inputs are highly tolerant to static discharge, which protects the device from potential damage during handling and operation.

This integrated circuit is designed to directly interface with CMOS, NMOS, and TTL, making it highly compatible with a wide range of existing technologies and easy to incorporate into various applications. The HCC4012BDT is suitable for use in function generators, digital systems, computer logic, and a multitude of other digital applications where a reliable NAND function is required.

With its wide operating temperature range from -55°C to +125°C, the HCC4012BDT is suitable for deployment in extreme conditions, ensuring that it can be used in both industrial and consumer applications. Whether you're designing a complex computer system or a simple logic gate puzzle, the HCC4012BDT from STMicroelectronics is a dependable choice that offers both performance and durability.

You May Also Be Interested in

Holtek
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess