Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Distance Measuring
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 24cm
Output Type Digital
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50 mA
Temperature Range - Operating -10°C ~ 60°C (TA)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Other Names 425-2048
Standard Package 50
Win Source Part Number 1172624-GP2D15J0000F
Ultra Librarian 3D Model Ultra Librarian GP2D15J0000F CAD Model

Description

The GP2D15J0000F is an optical distance measuring sensor from Sharp Microelectronics. GP2D15J0000F is designed by Sharp Microelectronics.

  • Type: Optical Distance Measuring Sensor
  • Sensing Distance: 24cm
  • Output Type: Digital
  • Current Supply: 50 mA
  • Package: Bulk
  • Standard Package: 50
  • Temperature Range: -10°C to 60°C
  • Status: Obsolete
  • Alternative Name: 425-2048

You May Also Be Interested in

STMicroelectronics
SENSOR OPTICAL 4M I2C
Lowest to $4.0284
ECAD model for VL53L1CXV0FY/1
STMicroelectronics
SENSOR OPT AMBIENT 12SMD / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Need more? Email Us
ECAD model for VL6180XV0NR/1
Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Lowest to $5.9635
ECAD model for GP2Y0A41SK0F
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL
Need more? Email Us
ECAD model for GP2D15
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
ECAD model for ZW-S30 0.3M
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
ECAD model for ZW-S07 2M
Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us
ECAD model for GP2Y0D310K
Broadcom Limited
SENSOR OPTICAL 20-2500MM SPI
Need more? Email Us
ECAD model for AFBR-S50MV68B
STMicroelectronics
MOD TIME-OF-FLIGHT 3IN1 12LGA / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Lowest to $1.5481
ECAD model for VL6180V1NR/1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention