Products specifications

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Sensing Distance 4 to 30cm
Output Type Analog
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 22mA
Nominal Output Voltage Difference (Typ) @ Distance 2.25V @ 4 to 30cm
Nominal Output Voltage (Typ) @ Distance 400mV @ 30cm
Temperature Range - Operating -10°C to 60°C (TA)
Win Source Part Number 086367-GP2Y0A41SK0F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP2Y0A41SK0F CAD Model

Description

The Sharp Microelectronics GP2Y0A41SK0F is a sensor/transducer electronic component.

  • Output Type: Analog
  • Sensing Distance: 4 to 30cm
  • Category: Sensors, Transducers
  • Temperature Range: -10°C to 60°C
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Operating Supply Current: 22mA
  • Nominal Output Voltage Difference (Typ) @ Distance: 2.25V @ 4 to 30cm
  • Nominal Output Voltage (Typ) @ Distance: 400mV @ 30cm
  • Popularity Status: High
  • Win Source Part Number: 086367-GP2Y0A41SK0F

You May Also Be Interested in

STMicroelectronics
TIME-OF-FLIGHT PROXIMITY SENSOR / Optical Sensor 10mm ~ 310cm I²C Output
Lowest to $4.7152
ECAD model for VL53L3CXV0DH/1
Sharp Microelectronics
Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
ECAD model for GP2D150AJ00F
STMicroelectronics
SENSOR OPTICAL 350CM I2C
Lowest to $11.0983
ECAD model for VL53L7CXV0GC/1
Broadcom Limited
SENSOR OPTICAL 20-2500MM SPI
Need more? Email Us
ECAD model for AFBR-S50MV68B
Pololu Corporation
POLOLU DGTL DISTANCE SENS 10CM / Optical Sensor 10cm Digital Output
Lowest to $5.2714
ECAD model for 4052
Sharp Microelectronics
SENSOR OPTICAL 100-550CM ANALOG
Lowest to $24.2260
ECAD model for GP2Y0A710K0F
Sharp Microelectronics
SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
ECAD model for GP2Y0D815Z0F
Pololu Corporation
POLOLU DIGITAL DISTANCE SENS 5CM / Optical Sensor 5cm Digital Output
Need more? Email Us
ECAD model for 4050
Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Need more? Email Us
ECAD model for GP2Y3A001K0F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5030 $57.0180
13+ $7.7974 $101.3662
20+ $7.5537 $151.0740
28+ $7.3100 $204.6800
36+ $7.0664 $254.3904
48+ $6.3354 $304.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,382 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention