Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer SHARP/Socle Technology
Part Status Last Time Buy
Sensing Distance 5.9" (15cm)
Output Type Digital
Supply Voltage (V) 2.7V ~ 6.2V
Supply Current 5mA
Voltage - Output Difference at Distance 1.2V at 120 ~ 220mm
Voltage - Output at Distance 600mV at 12cm
Temperature Range - Operating -10°C ~ 60°C
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 759869-GP2Y0D815Z0F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP2Y0D815Z0F CAD Model

Description

This product has a balanced supply and demand status.

  • Sensing Distance: 5.9" (15cm)
  • Operating Temperature: -10°C ~ 60°C
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (Unlimited)
  • Supply Voltage: 2.7V ~ 6.2V
  • Voltage Output Difference @ Distance: 1.2V @ 120 ~ 220mm
  • Voltage Output @ Distance: 600mV @ 12cm

You May Also Be Interested in

Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Lowest to $5.9635
ECAD model for GP2Y0A41SK0F
Broadcom Limited
Optical Sensor 393.7" (10m) 32.8' SPI Output
Lowest to $73.2357
ECAD model for AFBR-S50MV85G
STMicroelectronics
TIME-OF-FLIGHT HIGH ACCURACY PRO
Lowest to $2.1710
ECAD model for VL53L4CDV0DH/1
STMicroelectronics
TIME-OF-FLIGHT PROXIMITY SENSOR / Optical Sensor 10mm ~ 310cm I²C Output
Lowest to $4.7152
ECAD model for VL53L3CXV0DH/1
Sharp Microelectronics
SENSOR OPTICAL 100-550CM ANALOG
Lowest to $24.2260
ECAD model for GP2Y0A710K0F
Pololu Corporation
POLOLU DGTLDIST SENS W/PWO 130CM
Need more? Email Us
ECAD model for 4071
Pololu Corporation
POLOLU DIGITAL DISTANCE SENS 5CM / Optical Sensor 5cm Digital Output
Need more? Email Us
ECAD model for 4050
Broadcom Limited
SENSOR OPTICAL 20-2500MM SPI
Need more? Email Us
ECAD model for AFBR-S50MV68B
STMicroelectronics
MOD TIME-OF-FLIGHT 3IN1 12LGA / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Lowest to $1.5481
ECAD model for VL6180V1NR/1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention