EN
  • EN
  • DE

VL53L4CDV0DH/1

Part No VL53L4CDV0DH/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description TIME-OF-FLIGHT HIGH ACCURACY PRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000643-VL53L4CDV0DH/1
Win Source Part Number Cross
Manufacturer Microelectronics
Category Sensors, Transducers Optical Sensors Distance Measuring
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensing Distance 0 ~ 51.18" (0 ~ 130cm)
Output Type I²C
Current - Supply 24 mA
Voltage - Supply 2.6V ~ 3.5V
Ultra Librarian 3D Model Ultra Librarian VL53L4CDV0DH/1 CAD Model

Description

Introducing the VL53L4CDV0DH/1 Time-of-Flight Sensor from STMicroelectronics

The VL53L4CDV0DH/1 is a state-of-the-art Time-of-Flight (ToF) sensor from the renowned semiconductor company, STMicroelectronics. This cutting-edge sensor is designed to deliver precise distance measurement and proximity detection in a variety of applications, making it a versatile component for designers and engineers.

At the heart of the VL53L4CDV0DH/1 is ST's patented FlightSense™ technology, which enables the sensor to accurately measure the time it takes for emitted light to reflect back from an object. This technology ensures high accuracy and speed over a wide measurement range, with distance measurements possible up to 4 meters, depending on conditions.

Key Features:

  • High Precision: The sensor offers excellent accuracy and repeatability, with a measurement resolution down to 1mm.
  • Fast Ranging Frequency: It can perform distance measurements at a high rate, with up to 50 Hz ranging frequency.
  • Multipurpose: Suitable for a wide array of applications, including robotics, user detection, drones, and IoT devices.
  • Programmable Regions of Interest (ROI): This feature allows for multi-zone scanning and selective targeting, enhancing the sensor's flexibility.
  • Compact Form Factor: The small package size (4.9mm x 2.5mm x 1.56mm) makes it ideal for space-constrained applications.
  • Low Power Consumption: It is designed for efficiency, which is critical for battery-powered and mobile devices.

The VL53L4CDV0DH/1 also comes with a host of additional features such as a programmable interrupt function, which allows the sensor to notify the host system when a preset threshold has been crossed. This capability is invaluable for power-saving strategies where constant polling of the sensor is not desirable.

STMicroelectronics provides comprehensive support for the VL53L4CDV0DH/1, including a detailed datasheet, application notes, and software tools to facilitate rapid integration into your projects. Whether you are developing innovative consumer electronics, creating smart home devices, or working on industrial automation, the VL53L4CDV0DH/1 offers the performance, reliability, and ease of use that you need to bring your ideas to life.

You May Also Be Interested in

Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Lowest to $5.9816
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
STMicroelectronics
Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Lowest to $2.4836
Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
STMicroelectronics
SENSOR OPTICAL 4M I2C
Lowest to $3.8728
Sharp Microelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4800 $52.0800
50+ $2.0348 $101.7400
77+ $1.9713 $151.7901
105+ $1.9077 $200.3085
136+ $1.8441 $250.7976
182+ $1.6533 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess