EN
  • EN
  • DE

LTC3787IUFD#TRPBF

Part No LTC3787IUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 105kHz to 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 134677-LTC3787IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3787IUFD#TRPBF CAD Model

Description

Linear Technology LTC3787IUFD#TRPBF High Performance Power Conversion IC

The LTC3787IUFD#TRPBF is a versatile and high-performance power conversion integrated circuit (IC) developed by Linear Technology, which is now part of Analog Devices. This robust IC is designed to facilitate efficient and reliable power management in a wide array of electronic applications, ranging from portable devices to industrial systems.

At the heart of the LTC3787 is a synchronous step-up DC/DC controller that operates over a wide input voltage range, making it suitable for applications that require a high voltage output from a low voltage input. The IC is capable of generating a regulated output voltage with a high power density, which is crucial for applications demanding compactness and efficiency.

The LTC3787IUFD#TRPBF supports a phase-lockable frequency of up to 750kHz, allowing for the reduction of noise in sensitive electronic equipment. This feature is particularly useful in applications such as communications equipment and precision instrumentation, where maintaining signal integrity is paramount. Additionally, the device offers selectable operating modes, including Burst Mode operation for high efficiency at low output currents and forced continuous mode for noise-sensitive applications.

One of the key advantages of the LTC3787IUFD#TRPBF is its ability to provide a stable output voltage despite variations in input voltage or load conditions. This is achieved through its current mode control, which provides excellent line and load regulation. The device also includes an onboard N-channel MOSFET gate driver, further enhancing its efficiency and reducing the need for external components.

Safety and protection features are integral to the LTC3787IUFD#TRPBF, with overvoltage, overcurrent, and over-temperature protection mechanisms built-in. These features ensure that the device and the system it powers are safeguarded against potential damage from abnormal operating conditions.

Available in a compact 28-lead QFN package, the LTC3787IUFD#TRPBF is designed for space-constrained applications, while its lead-free finish and RoHS compliance make it an environmentally friendly choice for modern electronic designs. Whether it's for power supplies, battery-powered devices, or energy harvesting systems, the LTC3787IUFD#TRPBF stands out as a reliable and efficient solution for advanced power conversion needs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6539 $51.9234
15+ $7.1007 $106.5105
22+ $6.8788 $151.3336
31+ $6.6569 $206.3639
39+ $6.4350 $250.9650
52+ $5.7693 $300.0036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess