EN
  • EN
  • DE

LTC3727IG-1#PBF

Part No LTC3727IG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 580kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 30 V
Frequency - Switching 255kHz ~ 530kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783586-LTC3727IG-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3727-1
Introduction Date October 09, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3727IG-1#PBF CAD Model

Description

Product Overview: LTC3727IG-1#PBF

The LTC3727IG-1#PBF is a high-performance, dual-phase synchronous step-down switching regulator controller manufactured by Linear Technology. It is designed to drive all N-channel power MOSFET stages, which makes it an ideal choice for applications requiring high efficiency and fast transient response. This controller is commonly used in computing systems, telecommunications, and industrial applications where precise voltage regulation and reliability are critical.

Key Features

  • Voltage Output: The LTC3727IG-1#PBF is capable of delivering a wide output voltage range, which is adjustable down to 0.6V with a tolerance of ±1% over temperature.
  • Phase-Locked Loop: It includes a phase-locked loop (PLL) for precise control of the output voltage in response to varying loads and input voltages, ensuring stability and performance.
  • Current Mode Operation: The device operates using current mode control, providing excellent line and load transient response.
  • OPTI-LOOP Compensation: The LTC3727IG-1#PBF features Linear Technology's proprietary OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.

Technical Specifications

  • Input Voltage Range: 4V to 36V, suitable for a variety of supply sources.
  • Operating Frequency: Adjustable from 250kHz to 750kHz, allowing designers to balance efficiency with component size.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and a power good signal for system monitoring and fault protection.
  • Package: The device is offered in a 28-lead SSOP package, ensuring a compact footprint for space-constrained applications.

Applications

The LTC3727IG-1#PBF is versatile and can be used in various applications, including:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • High-performance computing environments

With its advanced features and robust design, the LTC3727IG-1#PBF from Linear Technology is a reliable choice for engineers looking to implement a high-efficiency, dual-phase power supply in their next project.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess