EN
  • EN
  • DE

LTC3727EG-1#TR

Part No LTC3727EG-1#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0815+
Reference case SSOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746997-LTC3727EG-1#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3727EG-1#TR CAD Model

Description

The LTC3727EG-1#TR is a versatile, high-efficiency, synchronous step-down switching regulator from Linear Technology, designed to deliver precise power regulation in a wide range of applications. This regulator stands out for its low quiescent current, dual N-channel MOSFET synchronous drive, and a robust feature set that ensures reliable operation under varying conditions.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 36V, making it suitable for applications with fluctuating input supplies.
  • Powerful Output: It is capable of delivering output currents up to several amps, depending on the external components and cooling arrangements.
  • High Efficiency: The synchronous operation, with top and bottom N-channel MOSFET switches, allows for efficiencies up to 95%. This reduces the need for heat sinking and simplifies thermal design.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz or can synchronize it to an external clock.
  • Opti-Loop® Compensation: This feature allows the optimization of the loop compensation to achieve the best balance between response time and stability.
  • Selectable Operating Modes: The LTC3727EG-1#TR offers Burst Mode® operation for improved efficiency at light loads, or can be set to continuous mode for noise-sensitive applications.
  • Protection Features: It includes overvoltage protection, overcurrent protection, and a foldback current limit for enhanced system safety and reliability.
  • Compact Packaging: The device is available in a compact 28-lead SSOP package, which is ideal for space-constrained applications.

Applications

The LTC3727EG-1#TR is suitable for a variety of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Power Supplies
  • Automotive Electronics
  • Portable Devices
  • Distributed Power Systems

With its comprehensive set of features, the LTC3727EG-1#TR is a top choice for designers looking for a reliable and efficient power solution that can adapt to the demands of a broad spectrum of electronic devices.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess