EN
  • EN
  • DE

RM02JTN100

Part No RM02JTN100
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296509-RM02JTN100
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM02JTN100 CAD Model

Description

The RM02JTN100 is a thick film chip resistor manufactured by TA-I Technology. It is designed for general-purpose applications in electronic circuits where stable and reliable resistance is required. This resistor is commonly used in various electronic devices for current limiting, voltage division, and pull-up/pull-down configurations.

Applications

  • Current Limiting: Used to limit current flow in LED circuits and other sensitive components.
  • Voltage Division: Creates specific voltage levels in circuits for biasing transistors and operational amplifiers.
  • Pull-up/Pull-down Resistors: Provides a defined logic level for digital inputs, preventing floating states.
  • Filtering Circuits: Used in conjunction with capacitors to create low-pass and high-pass filters.
  • General-Purpose Resistance: Provides a specific resistance value in a wide range of electronic circuits.

Features

  • Resistance Value: 10 Ω (100 indicates 10 ohms).
  • Tolerance: Typically ±5%, designated by the 'J' in the part number.
  • Power Rating: Typically 1/20W (0.05W), suitable for low-power applications.
  • Temperature Coefficient of Resistance (TCR): Low TCR ensures stable resistance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on PCBs using automated assembly processes.

Benefits

  • Precise Resistance: Provides accurate resistance values, ensuring the proper functioning of electronic circuits.
  • Stable Performance: Maintains stable resistance over a wide range of operating conditions, enhancing reliability.
  • Compact Size: The small chip size allows for high-density circuit designs.
  • Easy Assembly: Designed for automated SMT assembly, reducing manufacturing costs and improving efficiency.
  • RoHS Compliant: Meets environmental regulations, ensuring safe and eco-friendly operation.

Technical Specifications

The RM02JTN100 is a thick film chip resistor with a resistance value of 10 Ω and a tolerance of ±5%. It is available in a 0402 package size. The resistor typically has a power rating of 1/20W and is designed for surface mount applications. The operating temperature range is generally from -55°C to +155°C. The exact specifications should be verified using the manufacturer's datasheet.

This resistor is a reliable and versatile component for a wide range of electronic applications, providing stable resistance and easy integration into modern circuit designs.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Lowest to $16.1215

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess