EN
  • EN
  • DE

LTC3736EGN-2#PBF

Part No LTC3736EGN-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Dual-OUT Step Down 850kHz 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 300kHz ~ 750kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783596-LTC3736EGN-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3736-2
Introduction Date October 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3736EGN-2#PBF CAD Model

Description

The LTC3736EGN-2#PBF is a high-performance, dual output, multiphase synchronous step-down controller designed by Linear Technology, now part of Analog Devices. This advanced power management IC is engineered to cater to the demanding needs of modern electronics that require efficient power conversion and distribution.

Key Features:

  • Phase-Lockable Frequency: The LTC3736EGN-2#PBF operates over a 250kHz to 780kHz range or can be synchronized to an external clock within the same range, allowing for flexibility and precision in managing system power.
  • Powerful Dual Outputs: It features two outputs that can be configured for 2-, 3-, 4-, or 6-phase operation, providing robust power delivery and thermal management for high-current applications.
  • Current Mode Control: With its current mode control mechanism, the device ensures fast transient response and excellent loop stability.
  • Voltage Tracking: Output voltages can track each other or external voltage sources during startup and shutdown, which simplifies power sequencing in complex systems.
  • OPTI-LOOP Compensation: The LTC3736EGN-2#PBF integrates OPTI-LOOP compensation, allowing the transient response to be optimized over a wide range of output capacitance and ESR values.

Applications:

This versatile controller is ideal for a variety of applications, including:

  • High current power distribution systems
  • Telecommunications and networking equipment
  • Servers and storage systems
  • Industrial and medical equipment

Product Specifications:

  • Package: 28-Lead SSOP
  • Operating Temperature Range: -40°C to 85°C
  • Input Voltage Range: 4.5V to 28V, suitable for a wide array of supply sources.

The LTC3736EGN-2#PBF is an essential component for systems that demand high-efficiency power conversion with advanced control features. Its compact size, combined with powerful capabilities, make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0316 $51.0948
8+ $13.9747 $111.7976
12+ $13.5380 $162.4560
16+ $13.1013 $209.6208
20+ $12.6645 $253.2900
27+ $11.3544 $306.5688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess