EN
  • EN
  • DE

GP2Y0A710K0F

Part No GP2Y0A710K0F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Distance Measuring
Description SENSOR OPTICAL 100-550CM ANALOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Sensing Distance 39.37" ~ 216.54" (100 ~ 550cm)
Output Type Analog
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50 mA
Voltage - Output Difference (Typ) @ Distance 1.55V @ 100 ~ 550cm
Voltage - Output (Typ) @ Distance 2.5V @ 100cm
Temperature Range - Operating -10°C ~ 60°C
Base Product Number GP2Y0
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 137697-GP2Y0A710K0F
Ultra Librarian 3D Model Ultra Librarian GP2Y0A710K0F CAD Model

Description

The 137697-GP2Y0A710K0F is a distance measuring sensor with an analog output.

  • Sensing Distance: 100cm to 550cm
  • Supply Voltage: 4.5V to 5.5V
  • Output Voltage: 2.5V at 100cm
  • Output Difference: 1.55V across the sensing distance range
  • Applications: Robotics and automation
  • Status: Obsolete product from Sharp Microelectronics
  • Package: Tray, 50 pieces

You May Also Be Interested in

Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
SENSOR DIST MEASUR 80CM DIGI
Need more? Email Us
Sharp Microelectronics
Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
Sharp Microelectronics
SENSOR DIST MEASUR 150CM ANLG
Lowest to $6.1579
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
SENSOR DIST-MEAS 2CM-15CM ANLG
Lowest to $5.3638
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Lowest to $7.0747
Sharp Microelectronics
SENSOR OPTICAL 40CM DIGITAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5319 $67.5957
7+ $18.4878 $129.4146
10+ $17.9100 $179.1000
14+ $17.3323 $242.6522
18+ $16.7546 $301.5828
24+ $15.0212 $360.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess