EN
  • EN
  • DE

GP2Y0A51SK0F

Part No GP2Y0A51SK0F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Distance Measuring
Description SENSOR DIST-MEAS 2CM-15CM ANLG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Sensing Distance 2 to 15cm
Output Type Analog
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 22mA
Nominal Output Voltage Difference (Typ) @ Distance 1.65V @ 2 to 15cm
Nominal Output Voltage (Typ) @ Distance 400mV @ 15cm
Temperature Range - Operating -10°C to 60°C (TA)
Win Source Part Number 086186-GP2Y0A51SK0F
Introduction Date August 27, 2009
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP2Y0A51SK0F CAD Model

Description

The Sharp Microelectronics GP2Y0A51SK0F is a sensor with an analog output.

  • Sensing Distance: 2 to 15cm
  • Operating Temperature: -10°C to 60°C
  • Operating Supply Voltage: 4.5V to 5.5V
  • Operating Supply Current: 22mA
  • Nominal Output Voltage Difference: 1.65V @ 2 to 15cm
  • Nominal Output Voltage: 400mV @ 15cm
  • Popularity: High
  • Supply and Demand: Balanced

You May Also Be Interested in

Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1237
STMicroelectronics
Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Lowest to $2.4836
Pololu Corporation
POLOLU DGTLDIST SENS W/PWO 130CM
Need more? Email Us
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT HIGH ACCURACY PRO
Lowest to $2.4800
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6891 $51.2019
22+ $4.6680 $102.6960
34+ $4.5221 $153.7514
46+ $4.3762 $201.3052
60+ $4.2303 $253.8180
80+ $3.7927 $303.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,068 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess