EN
  • EN
  • DE

LSM6DS0

Part No LSM6DS0
Manufacturer STMicroelectronics
Description Embedded temperature sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1204617-LSM6DS0
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LSM6DS0 CAD Model

Description

The LSM6DS0 is a state-of-the-art 3D digital accelerometer and 3D digital gyroscope integrated into a single package. This high-performance product is part of STMicroelectronics' iNEMO family of inertial modules, designed to provide advanced motion-sensing capabilities to a wide range of applications, from mobile devices to industrial monitoring systems.

Key Features

  • 3D Accelerometer: The LSM6DS0 features a high-resolution 3D digital accelerometer with selectable full scales of ±2g/±4g/±8g/±16g. This allows for precise acceleration measurement across a range of motion-intensive applications.
  • 3D Gyroscope: Alongside the accelerometer, the module includes a 3D digital gyroscope with a programmable full-scale range of ±245dps/±500dps/±2000dps, enabling the tracking of rotational movements with high accuracy.
  • Smart Functionality: It comes equipped with embedded functions such as pedometer and step detector, significant motion detection, and tilt detection, making it ideal for wearable sensors and fitness applications.
  • Power Efficiency: The LSM6DS0 is designed for power-sensitive applications. With low power consumption modes and an always-on 3D accelerometer and 3D gyroscope, it ensures extended battery life for portable devices.
  • Embedded FIFO: An integrated FIFO (First-In, First-Out) buffer allows the module to store data temporarily, reducing the demand on the host processor and saving power.
  • SPI/I2C Serial Interface: The module supports both SPI and I2C serial interfaces, providing flexibility in connecting with various microcontrollers or processors.

Applications

The LSM6DS0's robust feature set makes it suitable for a diverse range of applications, including:

  • Smartphones, Tablets, and Wearables
  • Game and Virtual Reality Controllers
  • Industrial and Robotics Applications
  • Navigation Systems
  • Impact Recognition and Logging

With its compact form factor and the ability to deliver precise inertial data, the LSM6DS0 is an excellent choice for any application requiring reliable motion tracking and detection.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess