EN
  • EN
  • DE

EE-SB5MC

Part No EE-SB5MC
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECT 5MM MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 0.197" (5mm)
Sensing Method Reflective, Diffuse
Sensing Object White Paper
Output Configuration NPN - Open Collector/Dark-ON
Sensing Light Infrared
Mounting Type Solder
Current - Supply 36 mA
Voltage - Supply 5V ~ 12V
Package / Case Module, Connector
Ultra Librarian 3D Model Ultra Librarian EE-SB5MC CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPTO REFL 5MM THRU PCB
Lowest to $65.2829
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to $20.0119
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFL 0MM-3MM MODULE
Need more? Email Us
TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
Omron
OPTO SENSOR REFL 5MM DIFF SLDR
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFL 200MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess