EN
  • EN
  • DE

TIP42CG

Part No TIP42CG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 6A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.5V @ 600mA, 6A
Collector Cut-off Current(Max) 700μA
Typical Gain (hFE) (Min) 15 @ 3A, 4V
Maximum Power Dissipation 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 084145-TIP42CG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Audio
Ultra Librarian 3D Model Ultra Librarian TIP42CG CAD Model

Description

The TIP42CG is a PNP Epitaxial Silicon Transistor designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This power transistor is widely recognized for its reliability and efficiency in a variety of electronic applications. The TIP42CG is particularly suitable for medium power linear switching applications and is a staple component in power management solutions.

Key Features:

  • Voltage and Current: The TIP42CG boasts a collector-emitter voltage of -100V and a collector current of up to -6A, making it suitable for handling moderate power requirements in electronic circuits.
  • Power Dissipation: With a power dissipation of 65W, this transistor can efficiently manage thermal energy in your circuit, ensuring stable performance and longevity.
  • Complementary Pair: It can be paired with its NPN counterpart, the TIP41CG, to create complementary push-pull amplifier configurations, providing designers with flexibility in their circuit designs.
  • High Gain Bandwidth Product: It offers a transition frequency of 3MHz, which is suitable for amplification of audio signals and other low-frequency applications.

Applications:

  • Linear amplifiers and switching applications
  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Package and Quality:

The TIP42CG is housed in a TO-220 package, a widely used configuration that facilitates easy mounting on printed circuit boards. The robust package ensures mechanical durability and thermal stability. ON Semiconductor is committed to high standards of quality, and the TIP42CG is no exception, adhering to rigorous testing protocols to guarantee performance.

Conclusion:

Whether you're designing a power supply, an audio amplifier, or any other application requiring a robust PNP transistor, the TIP42CG from ON Semiconductor is an excellent choice. Its combination of power handling, efficiency, and versatility make it a go-to component for engineers and hobbyists alike.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8287 $53.8655
150+ $0.6800 $102.0000
230+ $0.6587 $151.5010
315+ $0.6375 $200.8125
410+ $0.6162 $252.6420
545+ $0.5525 $301.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess