Products specifications

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 1Mb (128K x 8) Parallel 120 ns 32-CDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 32-CDIP (0.685", 17.40mm) Window
Case / Package 32-CDIP
Family Name NM27C010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 11
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929284-NM27C010QE120
Ultra Librarian 3D Model Ultra Librarian NM27C010QE120 CAD Model

Description

ON Semiconductor NM27C010QE120 Overview

The ON Semiconductor NM27C010QE120 is a high-performance 1 Megabit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) designed to deliver both high speed and high density in a compact package. This memory device is well-suited for applications that require data or program storage that can be updated or changed during the product's lifecycle.

Key Features

  • High Density Storage: The NM27C010QE120 provides a substantial amount of storage with its 1 Megabit capacity, making it ideal for storing large programs or data sets.
  • Fast Access Time: With an access time of 120 ns, this EPROM offers fast data retrieval, enhancing the performance of the systems it is integrated into.
  • CMOS Technology: Utilizing CMOS technology, the device boasts low power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Programmability: The device can be electrically programmed on a byte-by-byte basis, providing flexibility for data updates without the need for external programming devices.
  • UV Erasable: The NM27C010QE120 can be erased with ultraviolet light, allowing it to be reused and reprogrammed multiple times, which is beneficial for prototyping and testing phases.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in environments with extreme temperature conditions.
  • Industry-Standard Package: The device is available in a 32-pin PDIP package, ensuring compatibility with standard sockets and ease of integration into existing designs.

Applications

The NM27C010QE120 is versatile and can be used across various industries and applications. Its robustness and reliability make it a good fit for:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Medical equipment
  • Consumer electronics

In summary, the ON Semiconductor NM27C010QE120 is a reliable and flexible memory solution that offers the advantages of high density, low power consumption, and ease of programming, making it a top choice for designers who require a dependable non-volatile memory for their applications.

You May Also Be Interested in

Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000APC-90
Atmel
EPROM OTP 512K-bit 64K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-20JC
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM OTP 128K-bit 16K x 8 200ns 28-Pin PDIP
Need more? Email Us
ECAD model for AM27C128-200PC
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV256A-55JC
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $8.0954
ECAD model for M27C801-80F1
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q200
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $18.3273
ECAD model for M27C801-100F1
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 150ns 28-Pin CDIP
Lowest to $8.2728
ECAD model for AM27C128-150DC
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Need more? Email Us
ECAD model for M27C2001-15F1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention