Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 2Mb (256K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 075241-27C2001-10F1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 27C2001-10F1 CAD Model

Description

The 27C2001-10F1 is a high-speed 2 Mbit EPROM (Electrically Programmable Read-Only Memory) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This EPROM is part of the M27C2001 series, which is well-suited for applications requiring storage and retrieval of critical data without the need for periodic refreshing.

Key Features

  • Memory Capacity: The device offers a storage capacity of 2 Megabits, which is organized as 256K by 8 bits, allowing for ample space to store firmware, boot code, or other critical data.
  • Access Time: With an access time of 100 ns, the 27C2001-10F1 provides fast read operations, making it ideal for high-performance microprocessor systems.
  • Programming Voltage: The EPROM features a single 5V power supply for read operations, while programming is facilitated by a 12.5V electrical supply, ensuring low power consumption during normal operation.
  • Extended Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions.
  • Package: The 27C2001-10F1 is available in a 32-pin Plastic Dual-in-Line Package (PDIP), which is widely used and easy to handle in various PCB designs.

Applications

Due to its robustness and reliability, the 27C2001-10F1 is commonly used in a variety of applications, including but not limited to:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

STMicroelectronics' commitment to quality ensures that the 27C2001-10F1 EPROM meets the stringent requirements of electronic systems where data integrity and device reliability are paramount. Whether used in simple or complex designs, this EPROM provides an excellent solution for permanent data storage needs.

You May Also Be Interested in

Atmel
2-Megabit 128K x 16 OTP EPROM / EPROM OTP 2M-bit 128K x 16 55ns 44-Pin PLCC
Need more? Email Us
ECAD model for AT27C2048-55JI
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM OTP 128K-bit 16K x 8 200ns 28-Pin PDIP
Need more? Email Us
ECAD model for AM27C128-200PC
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Need more? Email Us
ECAD model for M27C2001-15F1
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 15ns 24-Pin PDIP
Need more? Email Us
ECAD model for CY7C245AL-35PC
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q200
Atmel
EPROM OTP 512K-bit 64K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-20JC
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VI
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 250ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C256-255DC
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27C020M-12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention