Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Positive Adjustable
Number of Outputs 3
Operating Supply Current 930μA
Voltage - Input 5V, 12V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 022182-MAX8563EEE+
Ultra Librarian 3D Model Ultra Librarian MAX8563EEE+ CAD Model

Description

Maxim Integrated MAX8563EEE+ Product Overview

The Maxim Integrated MAX8563EEE+ is a highly efficient, compact, and feature-rich power management integrated circuit (PMIC) designed to cater to a wide range of applications. This versatile chip is engineered to provide reliable performance in a small package, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The MAX8563EEE+ is designed for high-efficiency operation, which helps in reducing power consumption and heat generation, thereby extending the life of the product it powers.
  • Small Form Factor: This PMIC comes in a small QSOP-16 package, making it suitable for use in applications where board space is at a premium.
  • Versatility: The device is capable of handling a wide input voltage range, which means it can be used in various systems without the need for additional components to manage power levels.
  • Integrated Functions: It includes multiple integrated functions such as voltage regulators, which can simplify circuit design and reduce the number of external components required.

Applications

The MAX8563EEE+ is designed to be a flexible solution suitable for a diverse array of applications. It is commonly used in:

  • Portable Devices
  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Devices
  • Power Supply Modules

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8563EEE+ is no exception. It is built to meet high standards of performance and durability, ensuring that it can withstand the rigors of everyday use in a variety of settings.

Conclusion

The Maxim Integrated MAX8563EEE+ stands out as a compact, efficient, and versatile power management solution that can meet the needs of a wide range of electronic devices. With its integrated features and high reliability, it represents a smart choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
ECAD model for MIC5156-3.3BM
Fairchild/ON Semiconductor
Dual 1A Adjustable/Fixed Low Dropout Linear Regulators
Need more? Email Us
ECAD model for FAN1537PC
Microchip Technology
IC REG CTRLR SGL FIX/ADJ 14SOIC
Lowest to $3.0901
ECAD model for MIC5158BM
Microchip Technology
IC REG CTRLR SGL POS ADJ 10MSOP
Need more? Email Us
ECAD model for MIC5191YMM
NEC
Need more? Email Us
ECAD model for UPC78L15
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Need more? Email Us
ECAD model for MIC5158YN
Panasonic
Silicon planar type
Need more? Email Us
ECAD model for MA3075-M
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N15T1B-E1
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
ECAD model for UC2833N

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention