EN
  • EN
  • DE

MIC5156-3.3BM

Part No MIC5156-3.3BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 3.3V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 2.7mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 109363-MIC5156-3.3BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5156-3.3BM CAD Model

Description

Microchip Technology MIC5156-3.3BM Voltage Regulator

The MIC5156-3.3BM is a high-performance, fixed-output voltage regulator from Microchip Technology, designed to deliver a stable 3.3V power supply with high efficiency. This component is an essential building block in a wide range of electronic devices, ensuring reliable operation by providing a consistent voltage level to sensitive circuits.

Key Features:

  • Fixed 3.3V Output: The MIC5156-3.3BM is designed to provide a steady 3.3-volt output, making it ideal for standard digital logic circuits and other 3.3V applications.
  • High Accuracy: This regulator offers excellent voltage accuracy, ensuring that the output remains within tight tolerances, which is crucial for the stable operation of precision components.
  • Low Dropout Voltage: The low dropout (LDO) feature of this device allows it to continue providing a regulated output even when the supply voltage is very close to the output voltage, enhancing its efficiency and making it suitable for battery-powered devices.
  • Thermal and Overcurrent Protection: The MIC5156-3.3BM comes with built-in thermal and overcurrent protection features, safeguarding the device and the system it powers from potential damage due to overheating or excessive current draw.
  • Wide Operating Temperature Range: This voltage regulator can operate over a broad temperature range, making it versatile for use in various environments and applications.
  • TO-263 Package: The device is available in a TO-263 package, which is known for good thermal performance and is suitable for high-power applications.

Applications:

The MIC5156-3.3BM voltage regulator is commonly used in:

  • Consumer electronics such as personal computers, laptops, and gaming consoles
  • Telecommunication equipment like routers and switches
  • Industrial controls and automation systems
  • Battery-powered devices requiring efficient power management

With its combination of precision, efficiency, and robust protection features, the MIC5156-3.3BM from Microchip Technology is a reliable choice for designers looking to ensure a stable power supply in their electronic projects.

You May Also Be Interested in

Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2688 $58.8384
44+ $2.6821 $118.0124
67+ $2.5983 $174.0861
92+ $2.5144 $231.3248
119+ $2.4307 $289.2533
159+ $2.1793 $346.5087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess