EN
  • EN
  • DE

LT3756EMSE-2#PBF

Part No LT3756EMSE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 100V
Output Voltage 100V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 020419-LT3756EMSE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3756EMSE-2#PBF CAD Model

Description

Product Overview: LT3756EMSE-2#PBF

The LT3756EMSE-2#PBF is a high-performance LED driver integrated circuit (IC) designed and manufactured by Linear Technology. This advanced IC is engineered to efficiently manage and drive high-power LEDs with precision and reliability. It is an ideal solution for a wide range of applications including automotive lighting, industrial illumination, and general-purpose LED backlighting.

Key Features

  • Wide Input Voltage Range: The LT3756EMSE-2#PBF operates over a wide input voltage range of 6V to 100V, making it versatile for various power supply conditions.
  • Adjustable Frequency: Users can adjust the switching frequency from 100kHz to 1MHz, allowing flexibility in the design to optimize efficiency and component size.
  • Integrated Spread Spectrum Frequency Modulation: This feature reduces EMI, enabling the use of the IC in noise-sensitive applications without extensive shielding or filtering.
  • High-Side Current Sense: With its high-side current sensing capability, the LT3756EMSE-2#PBF allows for constant-current and constant-voltage regulation, ensuring consistent illumination and prolonging the life of the LEDs.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the IC and the LEDs from overheating, ensuring a longer operational lifespan.
  • Robust Package: Housed in a thermally efficient MSOP-16 package, the LT3756EMSE-2#PBF is designed to handle high thermal loads and offers a compact footprint for space-constrained applications.

Applications

The LT3756EMSE-2#PBF is suitable for a variety of high-power LED driving applications. Its robust design and versatile features make it an excellent choice for:

  • Automotive front and rear lighting
  • High-bay lighting for industrial spaces
  • Architectural detail and landscape lighting
  • LED streetlights and outdoor area lighting
  • Portable and emergency lighting systems

With its advanced features and reliable performance, the LT3756EMSE-2#PBF from Linear Technology stands out as a superior choice for designers and engineers looking to create efficient, high-performance LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6019 $52.8057
7+ $14.4426 $101.0982
11+ $13.9913 $153.9043
15+ $13.5400 $203.1000
20+ $13.0886 $261.7720
26+ $11.7346 $305.0996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 628 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess