EN
  • EN
  • DE

MIC5158BM

Part No MIC5158BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL FIX/ADJ 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Positive Fixed or Adjustable
Number of Outputs 1
Operating Supply Current 4.5mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 132182-MIC5158BM
Ultra Librarian 3D Model Ultra Librarian MIC5158BM CAD Model

Description

Product Overview: MIC5158BM from Microchip Technology

The MIC5158BM is a robust, high-performance voltage regulator controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is engineered to provide precise voltage regulation and is an ideal choice for a wide range of applications, including power management solutions in computing, networking, and industrial systems.

Key Features:

  • Adjustable Output Voltage: The MIC5158BM allows for a flexible output voltage range, which can be adjusted to meet the specific needs of your application. This adaptability ensures compatibility with a variety of microprocessors and digital systems.
  • High Efficiency: Designed for efficiency, this controller operates with a minimal loss of power, making it suitable for systems where energy conservation is critical.
  • Load Regulation: The device offers excellent load regulation characteristics, maintaining stable output voltage even under varying load conditions.
  • Thermal Protection: The MIC5158BM includes built-in thermal protection features to safeguard the device against overheating, enhancing reliability and longevity.
  • Low Dropout Operation: This controller is capable of low dropout operation, which ensures continued functionality even when the input voltage is very close to the output voltage.

Applications:

The versatility of the MIC5158BM makes it suitable for various applications, including but not limited to:

  • Desktop and laptop computers
  • Servers and high-performance workstations
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MIC5158BM is no exception, with rigorous testing and quality control measures in place to ensure that it performs to specifications under varying conditions and throughout its intended lifespan.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Lowest to $1.2044
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess