Product Overview: LT1573IS8#TRPBF by Analog Devices Inc.
The LT1573IS8#TRPBF is a high-performance, low dropout linear regulator (LDO) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This LDO is designed to deliver continuous output currents up to 5A with a dropout voltage of just 500mV, making it an excellent choice for applications that require a high current supply with a low voltage drop.
Encased in an 8-lead SOIC package, the LT1573IS8#TRPBF provides a compact solution for space-constrained applications. It is characterized by its fast transient response and excellent line and load regulation, which ensure a stable output voltage even under dynamic load conditions. This makes it an ideal choice for powering sensitive analog and digital circuits that demand a consistent voltage supply.
The device operates over a wide input voltage range from 2.6V to 9V, allowing it to support a variety of power sources. Furthermore, it is equipped with several protective features, such as overcurrent protection and thermal shutdown, which safeguard the regulator and the load from potential damage due to excessive current or overheating.
The LT1573IS8#TRPBF also offers the flexibility of an adjustable output voltage, which can be set from 1.24V to 7V using external resistors. This feature enables designers to tailor the output voltage to the specific needs of their application. Additionally, the regulator has a low quiescent current, which makes it suitable for battery-powered devices where power efficiency is crucial.
With its robust design and versatile features, the LT1573IS8#TRPBF from Analog Devices Inc. is a reliable and efficient solution for a wide range of applications, including but not limited to telecommunications, portable electronics, and computer systems. Its performance and compact footprint make it an excellent choice for engineers and designers looking to optimize their power management solutions.
Key Features:
- Low dropout voltage: 500mV at 5A
- Adjustable output from 1.24V to 7V
- 5A output current capability
- Wide input voltage range: 2.6V to 9V
- Fast transient response
- Excellent line and load regulation
- Overcurrent protection and thermal shutdown
- Low quiescent current
- 8-lead SOIC package