EN
  • EN
  • DE

UC2833N

Part No UC2833N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Precision Low Dropout Linear Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 9.5mA
Voltage - Input 4.5 V ~ 36 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1275734-UC2833N
Manufacturer Homepage www.ti.com
Family Name UC2833
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2833N CAD Model

Description

The UC2833N is a robust and versatile power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is particularly engineered to cater to a wide range of power supply applications, offering both flexibility and reliability for designers and engineers.

Key Features:

  • High-Performance PWM Controller: The UC2833N is equipped with a high-performance Pulse Width Modulation (PWM) controller that provides precise control over the power conversion process, ensuring efficient operation and optimal power delivery.
  • Wide Input Voltage Range: This device is capable of handling a broad range of input voltages, making it suitable for various applications that require different power levels.
  • Adjustable Output Voltage: The output voltage can be easily adjusted to meet the specific requirements of the target application, providing a high degree of customization for power supply designs.
  • Protection Features: The UC2833N includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it powers against a range of potential issues.
  • High Efficiency: Designed with efficiency in mind, this IC minimizes power loss during operation, which is essential for reducing heat generation and improving the overall lifespan of the product.

Applications:

The UC2833N is ideal for a variety of applications including but not limited to:

  • Switch mode power supplies (SMPS)
  • DC to DC converters
  • AC to DC converters
  • Off-line UPS systems
  • LED drivers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UC2833N is no exception. It is built to meet high industry standards, ensuring consistent performance and reliability even in demanding conditions. With TI's extensive support and resources, designers can confidently integrate this IC into their power supply solutions.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024
NXP / Nexperia
LIN TRANSCEIVER WITH INTEGRATED / Linear Regulator Controller IC Output
Lowest to $16.8087
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $3.1705
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
Texas Instruments
AUTOMOTIVE 100MA 30V LOW-DROPOUT
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $2.2303

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess