EN
  • EN
  • DE

LA5660M-TE-L-E

Part No LA5660M-TE-L-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description SINGLE CHANNEL GENERAL PURPOSE S / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr SANYO Semiconductor (U.S.A) Corporation
Series *
Package Bulk
Product Status Active
Base Product Number LA5660
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 174140-LA5660M-TE-L-E
Ultra Librarian 3D Model Ultra Librarian LA5660M-TE-L-E CAD Model

Description

The LA5660M-TE-L-E is a linear regulator controller designed for power management applications.

  • Category: Integrated Circuits (ICs)
  • Subcategory: Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Series: LA5660
  • Package: Bulk
  • Package Quantity: 1,000 pieces
  • MSL Level: 3 (168-hour moisture sensitivity level)
  • REACH Status: Undefined
  • Base Product Number: LA5660
  • Product Status: Active
  • Application: Power Management

You May Also Be Interested in

Linear Technology
TRIPLE BUCK REGULATOR WITH 1.2A / Linear Regulator Controller IC Output
Lowest to $26.9018
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
FIXED/ADJUSTABLE POSITIVE LDO / Linear Regulator Controller IC Output
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $1.5082
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.8408
Texas Instruments
AUTOMOTIVE, 100MA 10V LOW-IQ LOW
Need more? Email Us
Sipex Corporation
FIXED POSITIVE LDO REGULATOR, 2. / Linear Regulator Controller IC Output
Lowest to $1.4764
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9744 $59.6160
36+ $3.2606 $117.3816
55+ $3.1589 $173.7395
76+ $3.0573 $232.3548
98+ $2.9556 $289.6488
131+ $2.6496 $347.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess