EN
  • EN
  • DE

ADT7301ART-500RL7

Part No ADT7301ART-500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description Temp Sensor Digital Serial (4-Wire, SPI) Automotive 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Thermostats - Solid State
Manufacturer Analog Devices Inc.
Win Source Part Number 173628-ADT7301ART-500RL7
Popularity Low
Supply and Demand Status Limited
Family Name ADT7301
Introduction Date February 01, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7301ART-500RL7 CAD Model

Description

ADT7301ART-500RL7 - Precision Temperature Sensor IC

The ADT7301ART-500RL7 is a high-precision digital temperature sensor from Analog Devices Inc., designed to provide accurate temperature readings in a variety of applications. This temperature sensor is an ideal solution for systems requiring precise temperature monitoring and control, such as industrial control systems, environmental monitoring, medical devices, and telecommunications equipment.

Key Features

  • Accuracy: The ADT7301ART-500RL7 offers an impressive accuracy of ±0.5°C across the temperature range of -40°C to +125°C, ensuring reliable performance for critical applications.
  • Resolution: With a resolution of 0.25°C, this sensor provides fine-grained temperature readings, allowing for precise temperature control and monitoring.
  • Interface: The device features a versatile SPI (Serial Peripheral Interface) that facilitates easy communication with most microcontrollers, making it simple to integrate into existing systems.
  • Supply Voltage: Operating with a supply voltage range of 2.7V to 5.5V, the ADT7301ART-500RL7 is flexible for use in both low-power and standard applications.
  • Form Factor: This sensor is available in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: It is capable of operating over a wide temperature range, making it adaptable to various environmental conditions.

Applications

The ADT7301ART-500RL7 is versatile and can be used in a range of applications, including but not limited to:

  • Industrial and Environmental Systems
  • Data Acquisition Systems
  • Medical and Healthcare Equipment
  • PC Peripherals
  • Telecommunications Infrastructure

Product Summary

The ADT7301ART-500RL7 temperature sensor by Analog Devices Inc. is a top choice for designers who need a reliable, high-accuracy temperature sensing solution. With its high resolution, wide operating temperature range, and easy-to-use SPI interface, it provides a versatile and efficient way to incorporate temperature monitoring into a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
ABLIC U.S.A. Inc.
THERMOSTAT 95DEGC ACT LO SOT23-5
Lowest to $1.1642
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4356 $53.2272
28+ $3.6395 $101.9060
43+ $3.5257 $151.6051
59+ $3.4120 $201.3080
76+ $3.2983 $250.6708
102+ $2.9571 $301.6242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,504 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess