EN
  • EN
  • DE
  • IT

MAX6518UKP095

Part No MAX6518UKP095
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214584-MAX6518UKP095
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6518UKP095 CAD Model

Description

Maxim Integrated MAX6518UKP095 Temperature Sensor

The MAX6518UKP095 is a precision temperature sensor developed by Maxim Integrated, designed for a wide range of applications requiring reliable temperature monitoring. This compact, high-accuracy device offers a simple and efficient solution for temperature measurement with its analog output that is proportional to temperature.

Featuring a factory-calibrated temperature coefficient of 6.45mV/°C, the MAX6518UKP095 provides an output voltage that directly corresponds to the measured temperature, making it easy to interface with analog-to-digital converters (ADCs), microcontrollers, and other logic systems. The sensor operates over a temperature range of -40°C to +125°C, making it suitable for both commercial and industrial environments.

The sensor comes in a small SOT23 package, which is ideal for space-constrained applications. Despite its compact size, it delivers high performance with an accuracy of ±2°C from 0°C to +70°C. This accuracy level ensures precise temperature readings, which is critical for applications where temperature control is essential for performance and reliability.

One of the key features of the MAX6518UKP095 is its low supply voltage requirement, ranging from 2.7V to 5.5V, which allows for flexibility in system power design. Moreover, it has a low quiescent current of just 30µA (typical), which is beneficial for battery-powered applications where power efficiency is a priority.

The MAX6518UKP095 is easy to implement in various systems due to its three-pin SOT23 configuration, which includes VCC, GND, and VOUT pins. This simple pin configuration enables a straightforward design that can be easily integrated into existing and new systems.

Applications for this temperature sensor are diverse, including but not limited to, environmental control systems, computer thermal monitoring, battery management systems, HVAC systems, and industrial process control equipment. The MAX6518UKP095's combination of accuracy, low power consumption, and compact size make it a versatile choice for designers looking to incorporate temperature sensing into their projects.

Overall, the Maxim Integrated MAX6518UKP095 temperature sensor is a reliable and efficient solution for precise temperature measurement in a wide array of applications.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess