EN
  • EN
  • DE

TMP392A3DRLR

Part No TMP392A3DRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±3.5°C
Output Type Open Drain
Output Active Low
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 1.62 V ~ 5.5 V
Current - Supply 500nA
Temperature Range - Operating -55°C ~ 130°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Base Product Number TMP392
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341779-TMP392A3DRLR
Ultra Librarian 3D Model Ultra Librarian TMP392A3DRLR CAD Model

Description

Introducing the TMP392A3DRLR from Texas Instruments

The TMP392A3DRLR is a high-precision, dual-channel temperature switch from Texas Instruments (TI), designed to provide accurate temperature monitoring with the convenience of an integrated system. This advanced sensor is ideal for a variety of applications, including industrial, consumer electronics, and computer systems, where reliable temperature detection is crucial for system protection and thermal management.

Key Features

  • Dual-Channel Operation: The TMP392A3DRLR includes two independent temperature-switch channels, allowing for simultaneous monitoring of two separate temperature zones.
  • Adjustable Temperature Thresholds: Users can configure the overtemperature thresholds to suit specific application requirements, ensuring flexibility and adaptability.
  • High Accuracy: With its precision-engineered design, the TMP392A3DRLR offers high accuracy in temperature detection, ensuring systems operate within their safe temperature range.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications without compromising performance.
  • Compact Package: Housed in a small 6-pin SOT-23 package, the TMP392A3DRLR is designed for space-constrained applications, providing high functionality without requiring a large footprint.

Applications

The versatility of the TMP392A3DRLR makes it an excellent choice for a wide range of applications, including:

  • Thermal protection for CPUs, GPUs, and other high-performance ICs
  • System thermal monitoring in servers, data centers, and networking equipment
  • Consumer electronics such as gaming consoles and smart home devices
  • Industrial equipment that requires consistent temperature regulation

Reliability and Support

As a product of Texas Instruments, the TMP392A3DRLR is backed by TI's commitment to quality and reliability. Comprehensive technical support and documentation are available to assist with integration and troubleshooting, ensuring a smooth design-in process for engineers and product developers.

With its robust feature set and Texas Instruments' reputation for quality, the TMP392A3DRLR is a smart choice for any application where accurate temperature monitoring is a necessity.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5045 $52.6575
85+ $1.2344 $104.9240
130+ $1.1959 $155.4670
175+ $1.1573 $202.5275
225+ $1.1187 $251.7075
300+ $1.0030 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess