EN
  • EN
  • DE
  • IT

MCP9501PT-115E/OT

Part No MCP9501PT-115E/OT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description Temp Sensor Analog Automotive 5-Pin SOT-23 T/R / IC TEMP SWITCH PROGR OD SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel package
Trip Temperature Threshold Hot
Switching Temperature 115°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Operating Supply Voltage 3 V ~ 6 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788348-MCP9501PT-115E/OT
Popularity Medium
Supply and Demand Status Balance
Family Name MCP9501
Introduction Date January 28, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP9501PT-115E/OT CAD Model

Description

The MCP9501PT-115E/OT is a high-precision temperature sensor from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a cost-effective solution for advanced temperature monitoring in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Accuracy: The MCP9501PT-115E/OT provides a high degree of accuracy with a factory-calibrated threshold temperature of 115°C.
  • Output: It features an active-low, open-drain output which makes it easy to interface with other components in a system.
  • Supply Voltage: The operating voltage range is from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Low Power Consumption: With a low operating current of 30 µA (typical), it is ideal for battery-powered applications.
  • Packaging: The sensor is available in a 5-pin SOT-23 package, which is suitable for space-constrained applications.
  • Temperature Range: It can operate over a temperature range from -40°C to +125°C, ensuring reliable performance under a wide range of operating conditions.

Applications

The MCP9501PT-115E/OT is versatile and can be used in various applications, including:

  • System thermal management and protection
  • Industrial control systems
  • Portable consumer devices
  • Computer networking equipment
  • Environmental monitoring systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP9501PT-115E/OT is no exception. It is built to meet the high standards of reliability and performance that users have come to expect from Microchip's products.

Ordering Information

For purchasing and further information about the MCP9501PT-115E/OT temperature sensor IC, please visit Microchip Technology's official website or contact an authorized distributor. Ensure to refer to the correct part number when ordering to receive the product with the specified threshold temperature of 115°C.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7529 $52.5870
70+ $1.4383 $100.6810
110+ $1.3933 $153.2630
150+ $1.3484 $202.2600
195+ $1.3034 $254.1630
260+ $1.1686 $303.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,999 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess