EN
  • EN
  • DE
  • IT

TPS5102IDBTRG4

Part No TPS5102IDBTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR NOTEBK 2OUT 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Controller, Notebook Power System Voltage Regulator IC 2 Output 30-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name TPS510
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900773-TPS5102IDBTRG4
Ultra Librarian 3D Model Ultra Librarian TPS5102IDBTRG4 CAD Model

Description

Overview of Texas Instruments TPS5102IDBTRG4

The TPS5102IDBTRG4 is a high-performance, dual-output, synchronous step-down controller from Texas Instruments (TI) designed to meet the demands of complex power supply systems. This advanced controller is particularly suited for applications that require precise voltage regulation and efficient power conversion, such as computing systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Dual-Output: The TPS5102IDBTRG4 provides two independent output voltages, which can be adjusted to meet the requirements of various applications, offering flexibility in power design.
  • Synchronous Buck Controller: As a synchronous buck controller, it integrates MOSFET drivers that enhance efficiency by reducing the need for external diodes and minimizing power losses.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating a variety of power sources and ensuring compatibility with different system architectures.
  • Adjustable Switching Frequency: Designers can set the switching frequency according to their specific needs, optimizing performance for their application.
  • Built-in Protection Features: The TPS5102IDBTRG4 includes several protection mechanisms such as overvoltage, undervoltage lockout, and thermal shutdown to safeguard the system against potential damage.

Applications

The versatile nature of the TPS5102IDBTRG4 makes it an excellent choice for a wide range of applications. Its robust feature set is ideal for:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Telecommunications Systems
  • Low-Voltage Power Rails
  • Graphics and Memory Supplies

Quality and Reliability

TI is known for its commitment to quality, and the TPS5102IDBTRG4 is no exception. It is designed to meet the stringent requirements of the industrial and communications markets, ensuring long-term reliability and performance. With Texas Instruments' expertise in power management solutions, the TPS5102IDBTRG4 is a product you can trust for your critical power supply needs.

Package and Availability

The TPS5102IDBTRG4 comes in a compact TSSOP-30 (DBT) package, making it suitable for space-constrained applications. Its availability in tape and reel packaging facilitates efficient assembly for high-volume production. For detailed specifications, technical documentation, and ordering information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5743 $52.5944
19+ $5.3943 $102.4917
29+ $5.2257 $151.5453
40+ $5.0571 $202.2840
52+ $4.8886 $254.2072
69+ $4.3829 $302.4201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,133 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess