EN
  • EN
  • DE

LM57FEPWRQ1

Part No LM57FEPWRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG OPEN COL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name LM57
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877538-LM57FEPWRQ1
Ultra Librarian 3D Model Ultra Librarian LM57FEPWRQ1 CAD Model

Description

The LM57FEPWRQ1 is a precision temperature sensor and system monitor from Texas Instruments, designed for automotive and industrial applications. This high-performance component offers an array of features that make it ideal for monitoring and control systems where accurate temperature readings are critical.

Key Features

  • Accurate Temperature Sensing: The LM57FEPWRQ1 provides high-accuracy temperature measurements, ensuring reliable monitoring for safety-critical applications.
  • Wide Operating Temperature Range: This sensor operates effectively over a broad temperature range, making it suitable for harsh environments.
  • Low Power Consumption: Designed with power efficiency in mind, it is an excellent choice for battery-powered or energy-sensitive systems.
  • Robust Design: The device is constructed to meet the stringent requirements of the automotive industry, offering enhanced durability and performance reliability.

Applications

The LM57FEPWRQ1 is versatile and can be used in a variety of automotive and industrial settings, including:

  • Engine Control Units (ECUs)
  • Powertrain Systems
  • Battery Management Systems
  • HVAC Systems
  • Industrial Control Systems

Technical Specifications

Parameter Value Temperature Accuracy ±2°C (max) Operating Temperature Range -40°C to 125°C Supply Voltage 2.7V to 5.5V Package Type TSSOP-8

Quality and Reliability

The LM57FEPWRQ1 is AEC-Q100 qualified, reflecting its compliance with automotive industry standards for reliability and performance. Texas Instruments is known for its commitment to quality, and this product is no exception, providing dependable operation even in the most demanding applications.

Ordering Information

To purchase the LM57FEPWRQ1 or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure you have the correct part number to meet your specifications and application requirements.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2728 $50.1824
20+ $5.1470 $102.9400
31+ $4.9861 $154.5691
42+ $4.8253 $202.6626
54+ $4.6644 $251.8776
72+ $4.1819 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess