EN
  • EN
  • DE
  • IT

LV5990ML-TLM-H

Part No LV5990ML-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5990
Standard Package 807 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 715055-LV5990ML-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5990ML-TLM-H CAD Model

Description

ON Semiconductor LV5990ML-TLM-H Product Overview

The LV5990ML-TLM-H is a high-performance, energy-efficient power management integrated circuit (PMIC) from ON Semiconductor, designed to meet the rigorous demands of modern electronic devices. This versatile component is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The LV5990ML-TLM-H is engineered to provide high conversion efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Compact Design: With its miniature package, this PMIC is perfect for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Robust Power Handling: Capable of handling significant power levels, the LV5990ML-TLM-H is well-suited for systems that require reliable and consistent performance.
  • Thermal Management: The device includes advanced thermal management features to ensure stability and longevity, even under high load conditions.
  • Flexible Applications: Its versatile design makes it suitable for a variety of voltage regulation tasks, from low-power handheld devices to high-performance industrial machinery.

Product Specifications

  • Package: The LV5990ML-TLM-H comes in a micro-lead package, optimized for efficient heat dissipation and space-saving on circuit boards.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
  • Output Voltage: The PMIC provides a stable output voltage, critical for maintaining the performance and reliability of sensitive electronic components.
  • Protection Features: Equipped with numerous protection features, including overcurrent, overvoltage, and thermal shutdown, the LV5990ML-TLM-H safeguards your electronics against potential damage.

Applications

The LV5990ML-TLM-H is a versatile component that can be used in a diverse array of electronic systems. Its robust design and high efficiency make it particularly suitable for portable devices where power conservation is paramount. Additionally, its capability to handle high power levels and its protection features make it an excellent choice for automotive applications, where reliability and safety are critical. In the industrial sector, the PMIC's durability and thermal management properties ensure that it can operate reliably in harsh environments.

With its combination of efficiency, compactness, and robustness, the LV5990ML-TLM-H from ON Semiconductor is a prime choice for engineers and designers looking to optimize their power management solutions across a variety of applications.

You May Also Be Interested in

Micrel
LOW DROPOUT REGULATOR / Linear Regulator Controller IC Output
Need more? Email Us
NXP / Nexperia
SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Lowest to $1.4623
Micrel
HIGH-PERFORMANCE DUAL 150 MILLAM / Linear Regulator Controller IC Output
Lowest to $0.8568
Micrel
HIGH-PERFORMANCE DUAL 150 MILLAM / Linear Regulator Controller IC Output
Lowest to $0.7712
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $2.4979
ON Semiconductor
5V VOLTAGE REGULATOR WITH RESET / Linear Regulator Controller IC Output
Lowest to $4.8341
Sipex Corporation
ADJUSTABLE POSITIVE STANDARD REG / Linear Regulator Controller IC Output
Lowest to $0.2793
Micrel
DUAL, HIGH PERFORMANCE 300MA MIC / Linear Regulator Controller IC Output
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL SWITCHING REGULATOR CO / Linear Regulator Controller IC Output
Lowest to $10.3644

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5986 $56.8670
230+ $0.4912 $112.9760
355+ $0.4759 $168.9445
490+ $0.4605 $225.6450
630+ $0.4452 $280.4760
845+ $0.3992 $337.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,961 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess