EN
  • EN
  • DE

AD620BRZ-REEL7

Part No AD620BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 968817-AD620BRZ-REEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD620BRZ-REEL7 CAD Model

Description

AD620BRZ-REEL7: Low Power Instrumentation Amplifier by Analog Devices Inc.

The AD620BRZ-REEL7 is a high-quality instrumentation amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This compact, low power component is engineered to offer exceptional accuracy and ease of use, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices.

With its impressive combination of features, the AD620BRZ-REEL7 stands out in the market for instrumentation amplifiers. It provides a gain range of 1 to 10,000, which can be easily set with a single external resistor. This flexibility allows users to customize the amplifier's performance to suit specific needs while maintaining high precision across the entire gain range.

The AD620BRZ-REEL7 boasts a low power consumption, drawing only 1.3 mA of supply current, which is particularly advantageous for portable and remote sensing applications where power efficiency is paramount. Despite its low power usage, it does not compromise on performance, delivering a minimum input offset voltage of 50 µV and a low noise figure of only 9 nV/√Hz at 1 kHz, ensuring clean and reliable signal amplification.

This instrumentation amplifier features a wide power supply range from ±2.3 V to ±18 V, accommodating various supply voltages and making it versatile for both single and dual supply operations. The AD620BRZ-REEL7 is also known for its excellent common-mode rejection ratio (CMRR) of 120 dB (min) at G = 100, which is critical for applications where unwanted signals and noise must be minimized.

Available in a space-saving SOIC package, the AD620BRZ-REEL7 is provided in a reel format, facilitating efficient handling and assembly in high-volume production environments. Its robust design includes an input protection that can withstand up to ±40 V without damage, ensuring long-term reliability even in harsh conditions.

In summary, the AD620BRZ-REEL7 from Analog Devices Inc. is a top-of-the-line instrumentation amplifier that combines low power consumption, high precision, and versatility, making it an excellent choice for professionals seeking a reliable solution for precise signal amplification.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess