The LT1469CN8 is a high-performance precision operational amplifier from Linear Technology, designed to cater to demanding applications that require high accuracy and stability. This operational amplifier features a dual op-amp configuration and is housed in an 8-lead PDIP package, making it suitable for a wide range of applications, including test equipment, instrumentation, and audio applications.
Key Features
- High Speed: The LT1469CN8 boasts a fast settling time, making it ideal for applications where response time is critical.
- Low Noise: With its low noise characteristics, it is perfect for audio and other sensitive applications where signal integrity is paramount.
- Low Distortion: It offers low total harmonic distortion (THD), ensuring clean and accurate signal amplification.
- High Output Drive: Capable of driving high loads, the LT1469CN8 can be used in a variety of output stages.
- Precision: With its tight offset voltage specifications and low drift, this op-amp provides consistent performance over a range of conditions.
Applications
- High-End Audio Equipment
- Instrumentation
- Active Filters
- Test Equipment
- Buffer Amplifiers
Technical Specifications
Parameter
Value
Supply Voltage (±V)
±15V
Input Offset Voltage
750 µV Max
Input Bias Current
20 nA Max
Output Current
±50 mA
Operating Temperature Range
-40°C to 85°C
The LT1469CN8 from Linear Technology is a robust and reliable choice for designers looking for an op-amp that delivers both precision and performance. Its comprehensive feature set makes it a versatile component for a multitude of electronic circuits and systems.