EN
  • EN
  • DE

LT1101CN8#PBF

Part No LT1101CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 37KHZ 8DIP / INST Amp Single ±22V/44V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 37kHz
Current - Input Bias 6nA
Voltage - Input Offset 60μV
Operating Supply Current 94μA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780202-LT1101CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1101
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1101CN8#PBF CAD Model

Description

Linear Technology LT1101CN8#PBF Precision Instrumentation Amplifier

The LT1101CN8#PBF is a versatile and high-quality precision instrumentation amplifier designed by Linear Technology, a brand synonymous with performance and reliability in the field of analog integrated circuits. This particular component is engineered to offer a perfect blend of accuracy and ease of use for a wide range of applications, including medical equipment, data acquisition systems, and industrial process controls.

The LT1101CN8#PBF boasts a unique and innovative design that requires only one external resistor to set gains of 1 to 10,000. This feature simplifies circuit design and allows for easy adjustments to the gain setting without the need for multiple amplifiers or complex switch networks. Furthermore, the precision of the gain is ensured by the matching and temperature tracking of the on-chip resistors.

With its high accuracy, the LT1101CN8#PBF offers a low input offset voltage, which minimizes error in signal processing applications. The device also exhibits excellent low noise characteristics, making it ideal for applications that demand a clean and precise signal amplification. The input bias current is kept low, which is crucial for high-impedance sensor applications and ensures minimal disturbance to the signal source.

The LT1101CN8#PBF is designed to operate over a wide power supply range, accommodating single supply voltages from 4V to 36V or dual supplies ranging from ±2V to ±18V. This flexibility makes it suitable for a variety of operating environments and system configurations. Additionally, the output of the amplifier is capable of swinging to within a few millivolts of the power supply rails, maximizing the dynamic range in battery-powered and single-supply systems.

The robustness of the LT1101CN8#PBF is further illustrated by its packaging. Housed in an 8-lead PDIP package, it is designed for durability and ease of integration into both prototyping and production environments. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility.

In summary, the LT1101CN8#PBF from Linear Technology is a top-tier choice for designers seeking a high-precision, easily configurable, and reliable instrumentation amplifier for their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess