EN
  • EN
  • DE

MAX158BCAI

Part No MAX158BCAI
Manufacturer Maxim Integrated
Description CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212267-MAX158BCAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX158BCAI CAD Model

Description

Product Overview: MAX158BCAI from Maxim Integrated

The MAX158BCAI is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated, a renowned company in the field of analog and mixed-signal processing. This precision ADC is designed to operate with a single +5V supply, making it an ideal choice for many data acquisition systems, industrial controls, and medical equipment where accuracy and power efficiency are crucial.

Key Features

  • High Resolution: The MAX158BCAI offers a 12-bit resolution, ensuring fine detail in the analog signal conversion process, which is essential for applications requiring precise measurements.
  • Multiple Channels: With 8 analog input channels, this ADC allows for multiple signal inputs, providing flexibility and reducing the need for additional components in multiplexed applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX158BCAI maintains excellent performance while minimizing power usage, thereby extending the life of battery-operated devices.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying power management in a wide range of applications.
  • High Speed: It features a fast conversion time, which enables real-time data processing and is suitable for high-speed systems.
  • Software Configurable: The MAX158BCAI can be configured via software, offering versatility and ease of integration into various systems.

Applications

The versatility of the MAX158BCAI allows it to be deployed in a broad array of applications, including but not limited to:

  • Data Acquisition Systems
  • Industrial Controls
  • Medical Instruments
  • Process Control Systems
  • Robotics

Maxim Integrated's commitment to quality ensures that the MAX158BCAI ADC meets the stringent requirements of the most demanding applications. Its small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to add reliable and accurate analog-to-digital conversion capabilities to their projects.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7721 $61.5442
5+ $25.2490 $126.2450
8+ $24.4599 $195.6792
10+ $23.6710 $236.7100
13+ $22.8819 $297.4647
17+ $20.5148 $348.7516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess