ON Semiconductor FDMA1027 Dual N-Channel PowerTrench® MOSFET
The FDMA1027 from ON Semiconductor is a high-performance, dual N-Channel PowerTrench® MOSFET designed for power management applications. This advanced MOSFET features a compact 3x3 mm MLP package that is optimized for space-constrained environments, making it an ideal choice for mobile devices, laptops, and other portable electronic applications.
Key Features:
- Low On-Resistance: The FDMA1027 offers exceptionally low on-resistance (R<sub>DS(on)) of just 8.5 mΩ at V<sub>GS = 4.5 V, which enhances overall efficiency by reducing conduction losses.
- High Current Capability: It is capable of handling high continuous drain currents up to 6.5 A, ensuring reliable performance under demanding conditions.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology provides reduced gate charge (Q<sub>g), enabling faster switching speeds and improved power efficiency.
- Thermal Management: The device's excellent thermal characteristics allow for better heat dissipation, which is critical for maintaining performance and longevity.
- Low Profile: The ultra-thin 0.8 mm max height of the package allows for slim and compact designs.
Applications:
The FDMA1027 is suitable for a wide range of applications, including:
- DC/DC conversion in computing and networking systems
- Power management for portable devices
- Load switch and battery protection circuits
- Motor control circuits in consumer electronics
Product Specifications:
Parameter
Value
Package
3x3 mm MLP
R<sub>DS(on)
8.5 mΩ
V<sub>GS
4.5 V
Continuous Drain Current (I<sub>D)
6.5 A
Power Dissipation (P<sub>D)
1.5 W
Whether for power distribution networks, battery management, or other high-efficiency applications, the ON Semiconductor FDMA1027 represents a robust and reliable solution that delivers both performance and miniaturization.