EN
  • EN
  • DE

MCP1651S-E/MS

Part No MCP1651S-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 750 kHz Boost Controller | IC REG CTRLR MULT TOPOLOGY 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Phases 1
Supply Voltage 2.7V ~ 5.5V
Switching Frequency 750kHz
Duty Cycle (Maximum) 80%
Clock Sync No
Control Features Current Limit, Enable, Low Battery, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP1651
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1220930-MCP1651S-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1651S-E/MS CAD Model

Description

The MCP1651S-E/MS from Microchip Technology is a versatile and robust integrated circuit designed for use in high-voltage, high-efficiency applications. This device is a part of Microchip’s extensive range of power management solutions and is particularly suitable for applications requiring a compact, high-performance boost converter.

Key Features

  • Input Voltage Range: The MCP1651S-E/MS operates with an input voltage range of 2.0V to 5.5V, making it ideal for battery-operated devices, including those with low-voltage requirements.
  • Adjustable Output Voltage: It offers an adjustable output voltage up to 5.5V, which can be set with external resistors, providing design flexibility to cater to various application needs.
  • High Switching Frequency: With a switching frequency of up to 1 MHz, this device allows for smaller external components, resulting in a compact power supply design.
  • High Output Current: The MCP1651S-E/MS is capable of delivering output currents up to 750 mA, making it suitable for high-power applications.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Package Type: It is available in a 10-lead MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.

Applications

The MCP1651S-E/MS is designed to be used in a wide range of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Power LED Drivers
  • Low-Power Wireless Transmitters and Receivers
  • Energy Harvesting

Conclusion

In summary, the MCP1651S-E/MS is a high-performance, high-efficiency boost converter that offers a compact solution for a wide variety of applications. Its adjustable output voltage, high switching frequency, and robust protection features make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess