EN
  • EN
  • DE
  • IT

ISL8106IRZ

Part No ISL8106IRZ
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER, VOLTAGE-MO / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Intersil
Series Robust Ripple Regulator™ (R3)
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7V ~ 25V
Frequency - Switching 200kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number ISL8106
Standard Package 96 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 921974-ISL8106IRZ
Ultra Librarian 3D Model Ultra Librarian ISL8106IRZ CAD Model

Description

The 921974-ISL8106IRZ is a DC DC switching controller integrated circuit from Intersil.

  • Series: Robust Ripple Regulator™ (R3)
  • Application: Step-Down
  • Output: Positive
  • Voltage Supply: 7V to 25V
  • Frequency Switching Range: 200kHz to 600kHz
  • Control Features: Current Limit, Enable, Frequency Control, and Power Good
  • Output: Single
  • Rectification: Synchronous
  • Package: 16-VQFN Exposed Pad
  • Mounting: Surface Mountable
  • Status: Active
  • Packaging: Bulk
  • Standard Package: 96 pieces
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
Analog Devices Inc.
IC REG CTRLR BUCK 28QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5)
Need more? Email Us
MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631
Analog Devices Inc.
IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $28.3390
Maxim Integrated
IC CPU CONTROLLER DUAL QFN / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess