The PTB48550BAH is an advanced product developed by Texas Instruments, a leading global semiconductor company. It is a dual-output isolated DC/DC converter module, designed to deliver high performance and reliability in a variety of applications.
- Input Voltage Range: 36V to 75V
- Dual Output: Provides two different voltage levels simultaneously
- Output Voltage: Adjustable from 1.2V to 2.5V and 1.8V to 5.5V, respectively
- Output Current: Up to 6A for the first output and up to 3A for the second output
- Efficiency: Up to 90% @ full load
- Protection Features: Over-temperature protection, output over-current protection, and input under-voltage lockout
- Package: Compact, surface-mount